location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 865B 500-ml Cyan PageWide XL Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
865B 500-ml Cyan PageWide XL Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XA69A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905661077 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 00:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 865B 500-ml Cyan PageWide XL Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 865B 500-ml Cyan PageWide XL Ink Cartridge:
This short summary of the HP 865B 500-ml Cyan PageWide XL Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 865B 500-ml Cyan PageWide XL Ink Cartridge, High (XL) Yield, Cyan, Pigment-based ink, 500 ml, 1 pc(s), Single pack

Long summary description HP 865B 500-ml Cyan PageWide XL Ink Cartridge:
This is an auto-generated long summary of HP 865B 500-ml Cyan PageWide XL Ink Cartridge based on the first three specs of the first five spec groups.

HP 865B 500-ml Cyan PageWide XL Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Color ink volume: 500 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
500 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
OEM code
1XA69A
Quantity per box
1 pc(s)
Weight & dimensions
Width
5.98" (152 mm)
Depth
2.52" (64 mm)
Height
4.92" (125 mm)
Weight & dimensions
Package width
5.98" (152 mm)
Package depth
2.52" (64 mm)
Package height
4.92" (125 mm)
Package type
Box
Logistics data
Quantity per pallet
72 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
9 pc(s)
Quantity per master (outer) case
12 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 57" (1219 x 1016 x 1447 mm)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 57"
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)