location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT53XL Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT53XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV21AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545270663 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP GT53XL Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original Black
  • - Black ink page yield: 6000 pages
  • - Cartridge capacity: High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP GT53XL Original :
The short editorial description of HP GT53XL Original

HP GT53XL 135-ml Black Original Ink Bottle
More>>>
HP GT53XL Original:
The official marketing text of HP GT53XL Original as supplied by the manufacturer

HP GT53XL Ink Bottle, black (135 ml)
Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles. It's easy with the HP Smart Tank series printer. It’s high-volume printing at an extremely low cost per page.[1]

Short summary description HP GT53XL Original:
This short summary of the HP GT53XL Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT53XL, Black, HP, HP Smart Tank 510 series, HP Smart Tank Plus 550 series, HP Smart Tank Plus 610 series, 6000 pages, High (XL) Yield, Thermal inkjet

Long summary description HP GT53XL Original:
This is an auto-generated long summary of HP GT53XL Original based on the first three specs of the first five spec groups.

HP GT53XL. Printing colors: Black, Brand compatibility: HP, Compatibility: HP Smart Tank 510 series, HP Smart Tank Plus 550 series, HP Smart Tank Plus 610 series. Quantity per pack: 1 pc(s), Package width: 22.8" (580 mm), Package depth: 22.8" (580 mm)

Features
Original *
Yes
Printing colors *
Black
Black ink page yield
6000 pages
Cartridge capacity
High (XL) Yield
Print technology
Thermal inkjet
Brand compatibility *
HP
Compatibility *
HP Smart Tank 510 series, HP Smart Tank Plus 550 series, HP Smart Tank Plus 610 series
Country of origin
Malaysia
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack *
1 pc(s)
Package width
22.8" (580 mm)
Package depth
22.8" (580 mm)
Package height
6.69" (170 mm)
Package weight
6.35 oz (180 g)
Technical details
Pallet net height
55.5" (141 cm)
Pallet net length
40" (101.6 cm)
Pallet net width
48" (121.9 cm)
Pallet net weight
737 lbs (334.3 kg)