location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1700dr 44-in PostScript Printer TAA Compliant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T1700dr 44-in PostScript Printer TAA Compliant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VD88B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781983781 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 01:23:53
The date of the most recent change of the data-sheet in Icecat's system
HP DesignJet T1700 Printer series (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP DesignJet Portfolio brochure LS_AMS (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP DesignJet Portfolio poster A4_AMS (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Designjet T-series Printers Portfolio - Help me choose flyer LS (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Printer Is an Endpoint: Proactively Addressing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T1700dr 44-in PostScript Printer TAA Compliant
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T1700dr 44-in PostScript Printer TAA Compliant :
The short editorial description of HP Designjet T1700dr 44-in PostScript Printer TAA Compliant

DesignJet T1700dr 44-in PostScript Printer TAA Compliant
More>>>
HP Designjet T1700dr 44-in PostScript Printer TAA Compliant:
The official marketing text of HP Designjet T1700dr 44-in PostScript Printer TAA Compliant as supplied by the manufacturer

Confidently take CAD, GIS color reproduction to the next level with a 44-in HP DesignJet printer that delivers powerful security features, high productivity on even the most complex files with the Adobe PDF driver[2], and bright and precise colors.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T1700dr 44-in PostScript Printer TAA Compliant:
This short summary of the HP Designjet T1700dr 44-in PostScript Printer TAA Compliant data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1700dr 44-in PostScript Printer TAA Compliant, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, JPEG, PDF 1.7, PostScript 3, TIFF, URF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 3 universal printheads, 2 colors each

Long summary description HP Designjet T1700dr 44-in PostScript Printer TAA Compliant:
This is an auto-generated long summary of HP Designjet T1700dr 44-in PostScript Printer TAA Compliant based on the first three specs of the first five spec groups.

HP Designjet T1700dr 44-in PostScript Printer TAA Compliant. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, JPEG, PDF 1.7, PostScript 3, TIFF, URF. Accuracy: 0.1%. Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: 802.3, 802.3u, 802.3ab. Product color: Black, White, Internal memory: 4 MB, Maximum internal memory: 128 MB

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, encrypted hard disk, more.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[3]
Secure your printers with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.
Control and optimize printing costs with accounting solutions—or with your reseller through HP Partner Link.

EFFICIENT—No more PC freezing up

Adobe PDF drivers[2] free up your computer immediately after sending to print—even for the most complex files.
No interruptions—with two rolls, you can reduce roll changes, double capacity, and help switch paper types.
Handle complex files—powerful processing architecture[1], 128 GB memory[4], 500 GB HDD at 116 A1/D pgs/hr.
Easily print project sets and PDF documents with HP Click printing software.

ACCURATE—Make better decisions with precise colors

Get bright color and bold image quality—even on plain papers—with HP Bright Office Inks.
Reproduce transparencies, layers, color palettes, and gradients with embedded Adobe PDF Print Engine.[2]
Tuned profiles reproduce distinct shades of color; color/gray/photo black inks make soft colors, dark tones.
Accurately display data—high-density printheads provide 2400 nozzles per inch, enabling 0.1% line accuracy.[5]

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
CALS G4, HP-GL/2, JPEG, PDF 1.7, PostScript 3, TIFF, URF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print head
3 universal printheads, 2 colors each
Print speed (normal quality, A1)
116 pph
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0.1%
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll diameter
5.31" (13.5 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Supported network protocols
802.3, 802.3u, 802.3ab
Performance
Product color *
Black, White
Performance
Built-in display *
Yes
Internal memory
4 MB
Maximum internal memory
128 MB
Internal storage capacity
1 TB
Storage media
HDD
Sound pressure level (printing)
45 dB
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
100 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
70.9" (1802 mm)
Depth
27.4" (695 mm)
Height
39.3" (998 mm)
Weight
197.1 lbs (89.4 kg)
Packaging data
Package width
77" (1955 mm)
Package depth
30.3" (770 mm)
Package height
28" (710 mm)
Package weight
282.2 lbs (128 kg)
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T1700dr 44-in PostScript Printer TAA Compliant:
Disclaimer

[1] Refers exclusively to file processing capabilities for complex files, and does not refer to print speed.
[2] Requires purchase of HP DesignJet T1700 PostScript® models or optional HP DesignJet PostScript/PDF Upgrade Kit. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 4 extends APPE’s leading edge for print reproduction with new performance efficiencies and breakthrough rendering features. APPE 4 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit https://www.adobe.com/products/pdfprintengine.html
[3] Card reader functionality enabled through optional third-party solutions.
[4] Based on 4 GB DDR3 RAM.
[5] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23°C (73°F), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Film and HP Bright Office Inks.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
Based on 4 GB RAM.