location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QP44ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500 (6M Cache, 3.2 GHz)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 256GB SSD
  • - DVD Super Multi, 270 x 296 x 95 mm
Long product name HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver :
The short editorial description of HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

6th gen Intel® Core™ i5-6500 (6M Cache, 3.2 GHz), 4GB DDR4-SDRAM, 256GB SSD, Intel® HD Graphics 530, DVD±RW, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
The official marketing text of HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver as supplied by the manufacturer

Redesigned and future ready
Designed to fit the modern workspace now and in the future, the small, reliable, and secure HP ProDesk 400 SFF is a powerful PC with performance that’s scalable to grow with the business.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful HP ProDesk 400 SFF with built-in security, collaboration, and connectivity.

Super secure. Super protected
HP Client Security Suite Gen3[4] features HP Multi-Factor Authenticate, HP Device Access Manager[5], HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Work without interruption
Keep productivity high and downtime low with HP BIOSphere Gen3[6] firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management
The HP Manageability Integration Kit[7] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence
HP WorkWise[8] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Convenient, always-on, customized, free support
Enjoy always-on, included self-help support built right into your PC, for the life of your PC[9].

Built-in durability
Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio
Audio connections are easy with the Universal Audio Jack that supports mic in, headphones, and CTIA headsets with the same connector.

Cloud-based IT management made simple
HP Touchpoint Manager offers customers simple, useful tools and services from a single cloud-based solution for managing data, security, and a wide array of branded devices[10].

Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems[11].

Subscribe and simplify
Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years[12].

Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 3.2 GHz, Intel® Core™ i5, 4 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7 processors[2] unleashed optional Intel® Optane™ memory[3], up to 32 GB of DDR4 memory[4], and discrete graphics[4].

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 400 SFF has two bays and two half-height slots, and optional legacy ports[3].

Connection hub

With 8 total USB ports, two video outputs, and optional Bluetooth™[4] connectivity, the HP ProDesk 400 SFF becomes a hub for all your devices in the office.

Tested and ready

The reliable HP ProDesk 400 SFF experienced 120,000 hours of the HP Total Test Process and now has an optional dust filter[3] to help extend the life of your PC by reducing airborne particulate intake in the most demanding work environments.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Cable lock slot
Yes
Design
Product color *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H270
Audio chip
Conexant CX20632
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP Management tools
HP Client Catalog, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU)
HP Software provided
HP Client Security Suite Gen3
Power
Power supply *
180 W
Weight & dimensions
Width *
10.6" (270 mm)
Depth *
11.7" (296 mm)
Height *
3.74" (95 mm)
Weight *
10.1 lbs (4.6 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Manual
Yes
Power cord included
Yes
Other features
Optical drives quantity
1
Disclaimer HP ProDesk 400 G4 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Intel® Optane™ is sold separately and requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[4] Sold separately or as an optional feature.
[4] HP Client Security Suite Gen3 requires Windows and Intel® 7th Gen processors.
[5] HP Multi Factor Authenticate requires 7th Generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN.
[6] HP BIOSphere Gen3 features may vary depending on the PC platform and configurations.
[7] HP Manageability Integration Kit is planned to be available first quarter 2017 and can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[8] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
[9] Requires Windows and internet access.
[10] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information.
[11] HP Care Services are optional. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[12] Financing and service offerings available through Hewlett-Packard Financial Services Company and its subsidiaries and affiliates (collectively HPFSC) in certain countries and is subject to credit approval and execution of standard HPFSC documentation. Subscriptions to use are available for 24 or 36 month terms. Rates and terms are based on customer’s credit rating, offering types, services and/or equipment type and options. Not all customers may qualify. Not all services or offers are available in all countries. Other restrictions may apply. HPFSC reserves the right to change or cancel this program at any time without notice.