location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10GBASE-T Dual NIC Module Z6/8 G4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBASE-T Dual NIC Module Z6/8 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QL49AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781769347 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:12:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 10GBASE-T Dual NIC Module Z6/8 G4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Improve response times and alleviate bottlenecks with a combined theoretical full-duplex throughput of 36 Gbps on your HP Z8 G4 and HP Z6 G4 Workstations when both ports are actively transferring at maximum capacity.
  • - Transition your workstation, virtual workstation, and cloud computing environments to 10G and retain your device adaptability with a module that doesn’t require a PCIe slot, so you can keep it available for other functions.
Guarantee: One-year limited warranty.
Long product name HP 10GBASE-T Dual NIC Module Z6/8 G4 :
The short editorial description of HP 10GBASE-T Dual NIC Module Z6/8 G4

10GBASE-T Dual NIC Module Z6/8 G4
More>>>
HP 10GBASE-T Dual NIC Module Z6/8 G4:
The official marketing text of HP 10GBASE-T Dual NIC Module Z6/8 G4 as supplied by the manufacturer

Get affordable, full line-rate performance with CAT 6a cabling or better at distances up to 100 meters, support for business and virtualization features, and keep one more PCIe slot available for other use with the HP 10GBASE-T Dual NIC Module Z6/8 G4.

Short summary description HP 10GBASE-T Dual NIC Module Z6/8 G4:
This short summary of the HP 10GBASE-T Dual NIC Module Z6/8 G4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10GBASE-T Dual NIC Module Z6/8 G4, Internal, Wired, Ethernet, 10000 Mbit/s, Blue, Silver

Long summary description HP 10GBASE-T Dual NIC Module Z6/8 G4:
This is an auto-generated long summary of HP 10GBASE-T Dual NIC Module Z6/8 G4 based on the first three specs of the first five spec groups.

HP 10GBASE-T Dual NIC Module Z6/8 G4. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product color: Blue, Silver

The speed next-generation data centers need

Improve response times and alleviate bottlenecks with a combined theoretical full-duplex throughput of 36 Gbps on your HP Z8 G4 and HP Z6 G4 Workstations when both ports are actively transferring at maximum capacity.

Maximize your slots

Transition your workstation, virtual workstation, and cloud computing environments to 10G and retain your device adaptability with a module that doesn’t require a PCIe slot, so you can keep it available for other functions.

Ports & interfaces
Connectivity technology *
Wired
Interface *
Ethernet
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN data rates
10000 Mbit/s
Cabling technology
10GBase-T
Design
Component for *
PC
Design
Product color
Blue, Silver
Internal *
Yes
Compatible products
Z6/Z8 G4
HP segment
Business
Weight & dimensions
Width
23.3" (591 mm)
Depth
21.3" (540 mm)
Height
5.51" (140 mm)
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
España 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
United States 2 distributor(s)