location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel 8265 802.11 a/b/g/n/ac&BT PCIe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QL48AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781769330 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:11:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get speeds up to 867 Mbps and up to 3x more bandwidth per stream for more users and devices. Downlink MU-MIMO allows an access point to simultaneously transmit data to multiple clients for fast downloads and a long battery life.
  • - Empower your workstation to act as both a Bluetooth® Smart Ready Hub and peripheral with Dual-mode Bluetooth® 4.2.
  • - Support remote management and help reduce costs and improve security and ROI with a card that is compatible with the hardware-based security and manageability features built into Intel® Core™ vPro™ processors and chipsets.
Guarantee: One-year Limited Warranty or the remainder of the warranty of the HP supported product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe :
The short editorial description of HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe

Intel 8265 802.11 a/b/g/n/ac&BT PCIe
More>>>
HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe:
The official marketing text of HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe as supplied by the manufacturer

Enable smooth streaming of higher-resolution videos, fewer dropped connections, less congestion, and faster speed, further away from the router with the Intel® 8265 802.11 a/b/g/n/ac&BT PCIe.

Short summary description HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe:
This short summary of the HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe, Internal, Wireless, PCI Express, WLAN / Bluetooth, 867 Mbit/s

Long summary description HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe:
This is an auto-generated long summary of HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe based on the first three specs of the first five spec groups.

HP Intel 8265 802.11 a/b/g/n/ac&BT PCIe. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s

Improve your network connections

Get speeds up to 867 Mbps and up to 3x more bandwidth per stream for more users and devices. Downlink MU-MIMO allows an access point to simultaneously transmit data to multiple clients for fast downloads and a long battery life.

Turn your workstation into a hub

Empower your workstation to act as both a Bluetooth® Smart Ready Hub and peripheral with Dual-mode Bluetooth® 4.2.

Deploy alongside Intel® management and security

Support remote management and help reduce costs and improve security and ROI with a card that is compatible with the hardware-based security and manageability features built into Intel® Core™ vPro™ processors and chipsets.

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth version
4.2
Design
Internal *
Yes
Compatible products
Z4, Z6, Z8 G4 Workstations
HP segment
Business
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
United States 2 distributor(s)