location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45W USB-C LC Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45W USB-C LC Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MZ01AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548449552 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:54:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited warranty.
Long product name HP 45W USB-C LC Power Adapter :
The short editorial description of HP 45W USB-C LC Power Adapter

45W USB-C LC Power Adapter
More>>>
HP 45W USB-C LC Power Adapter:
The official marketing text of HP 45W USB-C LC Power Adapter as supplied by the manufacturer

Simple, affordable Chromebook™ charging through USB-C®.
Power and charge your HP Chromebook[1] from its USB-C® port with the HP 45W USB-C LC Power Adapter.

Short summary description HP 45W USB-C LC Power Adapter:
This short summary of the HP 45W USB-C LC Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45W USB-C LC Power Adapter, Laptop, 45 W, 3.7" (94 mm), 1.57" (40 mm), 1.04" (26.5 mm), 6.81 oz (193 g)

Long summary description HP 45W USB-C LC Power Adapter:
This is an auto-generated long summary of HP 45W USB-C LC Power Adapter based on the first three specs of the first five spec groups.

HP 45W USB-C LC Power Adapter. Purpose: Laptop, Output power: 45 W. Width: 3.7" (94 mm), Depth: 1.57" (40 mm), Height: 1.04" (26.5 mm)

Carry and store with your device

Pack the compact adapter inside your device’s carrying case for easy, convenient charging and power whenever you need it.

World-class support

Rest easy with a one-year limited warranty.

Easy to use

Connect one end of the adapter to the USB-C® port on your device[1], and plug the AC head into any available wall outlet.

Features
Purpose *
Laptop
Output power *
45 W
Weight & dimensions
Width
3.7" (94 mm)
Weight & dimensions
Depth
1.57" (40 mm)
Height
1.04" (26.5 mm)
Weight
6.81 oz (193 g)
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
HP 45W USB-C LC Power Adapter HP 45W USB-C LC Power Adapter
(show image)
1MZ01AA 45W USB-C LC Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Disclaimer HP 45W USB-C LC Power Adapter:
Disclaimer

[1] See Product QuickSpecs for device compatibility.