HP logo

HP Active Backpack

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
311614
Info modified on:
23 Feb 2024, 10:11:04
End of life date:
31 Mar 2023
Bullet Points HP Active Backpack:
  • - Use the front webbing to store sports equipment and bulky essentials.
  • - The front zippered pocket and dedicated tablet pocket let you keep everything in its place.
  • - Backpack material was chosen to eliminate weight so that it won’t hold you back.
Guarantee:
Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Active Backpack:

39.62 cm (15.6") Active Backpack (Grey/Neon Yellow)

HP Active Backpack:

Built to keep up. Built to last.
Gym, work, activities—when your day keeps you moving, durability becomes crucial. This backpack features a padded compartment that fits any laptop up to 39.62 cm (15.6”) diagonal and water-resistant coating to help keep your electronics safe. Comfortably stay on-the-go with breathable shoulder straps and pockets to store everything your day calls for.

Short summary description HP Active Backpack:

HP Active Backpack, 15.6", Notebook compartment, Waterproof

Long summary description HP Active Backpack:

HP Active Backpack. Product main color: Black/Green, Gray, Coloration: Monochromatic, Maximum screen size: 15.6". Width: 18.1" (460 mm), Depth: 11.8" (300 mm), Height: 5.51" (140 mm). Package width: 18.1" (460 mm), Package depth: 11.8" (300 mm), Package height: 5.51" (140 mm)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.