location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 65W G3 Desktop Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 65W G3 Desktop Mini PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LU19AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781618324 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:24:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 65W G3 Desktop Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - 6th gen Intel® Core™ i5 i5-6500 (6M Cache, 3.2 GHz)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 500GB HDD
  • - 177 x 34.2 x 175 mm, USB C Thunderbolt port
Long product name HP EliteDesk 800 65W G3 Desktop Mini PC :
The short editorial description of HP EliteDesk 800 65W G3 Desktop Mini PC

HP EliteDesk 800 65W G3 Desktop Mini PC (ENERGY STAR)
More>>>
HP EliteDesk 800 65W G3 Desktop Mini PC:
The official marketing text of HP EliteDesk 800 65W G3 Desktop Mini PC as supplied by the manufacturer

Powered for the enterprise, the ultra-small HP EliteDesk 800 Desktop Mini is one of HP’s most secure and manageable PCs. The ultra-small HP EliteDesk 800 Desktop Mini features the performance required by today’s workforce and a stylishly redesigned chassis for the modern workplace.
Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful HP EliteDesk 800 Desktop Mini with built-in security, collaboration, and connectivity.
Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[2] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Super secure. Super protected
Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3[7].
Get PC images right the first time
ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant.
Speed up the basics of IT management
The HP Manageability Integration Kit[6] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Office Intelligence
HP WorkWise[9] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.
Maximize network performance
Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.
Built-in durability
Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing[10].
Solid support services
Take advantage of HP’s Elite Support[11], limited warranty, and Global Series support that enables stable, consistent images with managed lifecycle transitions for corporate and enterprise customers.
Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems[12].
Subscribe and simplify
Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every two or three years[13].
Partner with HP to make better use of your IT resources
HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.

Short summary description HP EliteDesk 800 65W G3 Desktop Mini PC:
This short summary of the HP EliteDesk 800 65W G3 Desktop Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 65W G3 Desktop Mini PC, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 65W G3 Desktop Mini PC:
This is an auto-generated long summary of HP EliteDesk 800 65W G3 Desktop Mini PC based on the first three specs of the first five spec groups.

HP EliteDesk 800 65W G3 Desktop Mini PC. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black, Silver

Surprisingly small, stunningly powerful

The HP EliteDesk 800 Desktop Mini is HP’s smallest and most powerful business-class desktop. Drive performance with 7th Gen Intel® Core™ processors[4], optional Intel® Optane™[5], optional 65W processor[5], up to 32 GB of DDR4 memory[5], and HP Turbo Drive G2[5].

Simple mounting solutions

Easily deploy your Mini behind any Elite Display[5] for a near zero footprint solution. Mount and secure it almost anywhere with HP full ecosystem of DM accessories[5].

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3[2] protects against BIOS attacks while the HP Manageability Integration Kit[6] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Configurable I/O Port for displays

Configure a rear I/O port for customizable display connections with your choice of VGA, DisplayPort™, HDMI or Serial USB-Type C™ with DisplayPort™.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Intel® Optane™ Memory module installed
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Design
Chassis type *
Desktop
Design
Number of 2.5" bays
1
Product color *
Black, Silver
Country of origin
China
Performance
Audio chip
Realtek ALC221
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88184
Intel® Optane™ Memory Ready
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
HP Management tools
HP Client Catalog, HP Driver Packs, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Image Assistant, HP MIK
HP Software provided
HP BIOSphere Gen3 with SureStart G3
Power
Power supply *
65 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
6.97" (177 mm)
Depth *
1.35" (34.2 mm)
Height *
6.89" (175 mm)
Weight *
2.67 lbs (1.21 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-08-27 01:51:55
Uk has collected 2 expert reviews for HP EliteDesk 800 65W G3 Desktop Mini PC and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Brand Image Article code product Stock Price from
HP EliteDesk 800 35W G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop Mini PC Black, Silver HP EliteDesk 800 35W G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop Mini PC Black, Silver
(show image)
1HL44AW 800 35W G3 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP EliteDesk 800 65W G3 Desktop Mini PC:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2]Available on HP EliteBook products equipped with Intel® 7th generation processors.
[3] Based on HP’s unique and comprehensive security capabilities at no additional cost and HP Manageability Integration Kit’s management of every aspect of a PC including hardware, BIOS and software management using Microsoft System Center Configuration Manager among vendors with >1M unit annual sales as of November 2016 on HP Elite PCs with 7th Gen Intel® Core® Processors, Intel® integrated graphics, and Intel® WLAN.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] Sold separately or as an optional feature.
[6] HP Manageability Integration Kit is planned to be available first quarter 2017 and can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[7] HP Client Security Suite Gen3 requires Windows and Intel® 7th Gen processors.
[8] HP Multi Factor Authenticate requires 7th Generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN .
[9] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
[10] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.