location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
315
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LH38C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808543401 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Take advantage of HP Latex technology to print more applications. Ensure accurate, high-speed cutting. Experience an optimized workflow that includes barcode integration and easy management. Simplify the design process with HP Signage Suite.[2]
  • - Save up to 50% of the time[1] with a solution that prints and cuts at the same time vs. the print OR cut workflow and degas time of solvent. Prints come out dry for same-day delivery. Scratch-resistance enables unlaminated short-term applications.[4]
  • - Print and cut in just 5 simple steps with the easy-to-navigate user interface. See efficient job recognition and reliable cutting. And enjoy the convenience of a complete HP solution designed to work as one, compared to more complex dual devices.
Guarantee: Printer: 1 year limited hardware warranty; Cutter: 1 year provided that the HP Latex End of Installation Registration is completed by an HP authorized reseller
Long product name HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Latex 315 Print and Cut Solution
More>>>
HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

Work two times faster with an efficient, end-to-end solution that lets you print AND cut at the same time vs a print OR cut solvent workflow. Save up to 50% of the time[1] with a complete HP solution that is designed to work as one.

Short summary description HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 315, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1200 x 1200 DPI, 0.2%, 0.5 mm

Long summary description HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 315. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Accuracy: 0.2%. Media thickness: 0.5 mm, Maximum roll diameter: 7.09" (18 cm), Media width (rolls): 1371 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB

The HP solution—best in its class[3]

Print more applications, full bleed stickers don't shrink or curl; reach indoor spaces solvent can’t.
Enjoy accurate high-speed cutting and cut throughs; LAN connectivity and HP media basket add convenience.
Optimized workflow management from a single point—includes unique software with barcode integration.
Design applications in 3 simple steps—no design skills are needed with HP Signage Suite in box.[2]

True print AND cut

Print AND cut at the same time—versus print OR cut with solvent—with this reliable, dual-device solution.
Avoid solvent wait time—prints come out dry, cut/laminate right away with no degas time, and deliver same day.
Avoid lamination for short-term applications—scratch resistance is comparable to hard-solvent inks.[4]

Easy, reliable workflow

Print and cut in 5 simple steps—add cut lines from the RIP, predefined cutting presets, easy user interface.
Efficient job recognition and reliable, error-free cutting—Optical Positioning System (OPOS) and HP Barcode.
Avoid the complexity of other dual-devices—this complete HP solution is designed to work as one.

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0.2%
Paper handling
Media thickness
0.5 mm
Maximum roll diameter
7.09" (18 cm)
Media width (rolls)
1371 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
38 dB
Sound pressure level (printing)
54 dB
HP segment
Small medium business
Power
Power supply
2200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
90.8" (2307 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
383.6 lbs (174 kg)
Packaging data
Package width
100" (2541 mm)
Package depth
29.9" (760 mm)
Package height
49.2" (1250 mm)
Package weight
567.7 lbs (257.5 kg)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Based on HP internal testing February, 2017 comparing the HP Latex Print and Cut Solution with a solvent-technology-based integrated print and cut solution at a comparable cost. [2] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see www.hpapplicationscenter.com. [3] Based on productivity and environmental advantages compared to the leading (per IDC market share numbers, March 2017) and comparably priced solvent-technology-based integrated print and cut solution. HP internal productivity testing performed February 2017. The HP Latex Print and Cut Solution also uses HP Latex inks that meet UL ECOLOGO® Certification to UL 2801, demonstrating that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see www.ul.com/EL). [4] You can consider unlaminated use for short-term signage with scratch resistance comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Scratch-resistance comparison based on testing third-generation HP Latex Inks and representative hard-solvent inks. Estimates by HP Image Permanence Lab on a range of media.