HP logo

HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184434
Info modified on:
17 Oct 2024, 00:28:38
Guarantee:
Printer: 1 year limited hardware warranty; Cutter: 1 year provided that the HP Latex End of Installation Registration is completed by an HP authorized reseller
Long product name HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

HP Latex 335 Print and Cut Solution

HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

Work two times faster with an efficient, end-to-end solution that lets you print AND cut at the same time vs a print OR cut solvent workflow. Save up to 50% of the time[1] with a complete HP solution that is designed to work as one.

Short summary description HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

HP Latex 335 Print and Cut Solution, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 50 m²/hr, Banner, 0.5 mm

Long summary description HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

HP Latex 335 Print and Cut Solution. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 64" (162.5 cm). USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 39 dB, Sound pressure level (printing): 55 dB. Power consumption (typical): 2600 W

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Latex 335 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN 1LH37A:
[2] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see http://www.hpapplicationscenter.com.
[3] You can consider unlaminated use for short-term signage with scratch resistance comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Scratch-resistance comparison based on testing third-generation HP Latex Inks and representative hard-solvent inks. Estimates by HP Image Permanence Lab on a range of media.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.