HP logo

HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32522
Info modified on:
08 Nov 2024, 04:42:22
End of life date:
31 Dec 2022
Bullet Points HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver:
  • - Windows 10 IoT Enterprise
  • - AMD A8 7th Gen 4450U (2MB Cache, 3.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Long product name HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver:

AMD A8 7th Gen 4450U (2MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon R7, WLAN, HP Webcam HD IR, Windows 10 IoT Enterprise

HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver:

The beautifully designed, cloud-ready[2] mobile thin client.
Power your enterprise with the durable, powerful, and stunning HP mt46 Mobile Thin Client. This thin client delivers premium experiences with comfortable design, reliable enterprise security and serviceability, and productive connectivity.

Short summary description HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver:

HP Mobile Thin Client mt46, AMD Ryzen™ 3, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver:

HP Mobile Thin Client mt46. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 4450U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 IoT Enterprise. Product color: Silver

Reasons to buy
Specs
Loading...
Disclaimer HP Mobile Thin Client mt46 AMD Ryzen™ 3 4450U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 IoT Enterprise Silver 1L5Z8AA:
[2] Internet access required and sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.