location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt22 Mobile Thin Client 1.9 GHz

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt22 Mobile Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1L0T7UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122383237 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt22 Mobile Thin Client 1.9 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 1.9 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 5.0
Long product name HP mt22 Mobile Thin Client 1.9 GHz :
The short editorial description of HP mt22 Mobile Thin Client 1.9 GHz

mt22 Mobile Thin Client
More>>>
HP mt22 Mobile Thin Client 1.9 GHz:
The official marketing text of HP mt22 Mobile Thin Client 1.9 GHz as supplied by the manufacturer

Secure, stylish, and affordable cloud[1] productivity
Get everything you need to work in the cloud[1] with the HP mt22 Mobile Thin Client. It has essential performance features for daily multi-tasking, trusted security, and a sleek, durable aesthetic.

Short summary description HP mt22 Mobile Thin Client 1.9 GHz:
This short summary of the HP mt22 Mobile Thin Client 1.9 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt22 Mobile Thin Client, 1.9 GHz, Intel, Intel® Celeron®, 2 MB, 4 GB, DDR4-SDRAM

Long summary description HP mt22 Mobile Thin Client 1.9 GHz:
This is an auto-generated long summary of HP mt22 Mobile Thin Client 1.9 GHz based on the first three specs of the first five spec groups.

HP mt22 Mobile Thin Client. Processor frequency: 1.9 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. SSD form factor: M.2, SSD memory type: TLC. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 9560, WLAN controller manufacturer: Intel. Display resolution: 1920 x 1080 pixels, Display diagonal: 14", Display brightness: 250 cd/m²

Protect your data, device, and identity

Rest easy with a thin client that has multi-layered security to help keep your cloud computing experience safe with a self-healing BIOS, optional HP Privacy Camera[2] and available ThinPro OS.

Business-class productivity for your virtual or cloud computing workload.[1]

Power through your to-do list with an Intel® Celeron® processor[3] and the enhanced connectivity of optional HP Extended Range Wireless LAN.[2,4] Quickly transition to your desk, displays, and accessories by connecting to an HP USB-C™ dock.[5]

Built to be seen, built to last

Get a device that looks sharp in any office setting with a 180° lie-flat, hinge and solid stamped-aluminum chassis that withstands daily wear and tear and undergoes MIL-STD testing[6] for durability and dependability.

Naturally secure OS

Choose the Linux®-based HP ThinPro for an OS that limits virus threats. It also has a locked file system that deters unauthorized updates, a built-in firewall, and customizable user permissions.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your device. Stay protected with HP’s self-healing BIOS. HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits or corruption. [7]

Make IT management and security a breeze

Ease the burden of IT admins in Windows environments with HP Write Manager, a simple write filter solution that works across multiple Windows versions and prevents unauthorized changes to end user environments. [9]

Durable for the day ahead

Carry this lightweight mobile thin client between meetings without worry. Designed-in reinforcements include a borderless display housed in an aluminum cover, a CNC keyboard deck, and a metal-reinforced, drop-jaw RJ-45 port.

Work even in bright light

Never lose sight of your work with an optional anti-glare touchscreen. [2]

Work longer, charge faster

Long battery life gets you through the day without stopping to plug in, and when you do, HP Fast Charge gets you up to 50% battery life in just 30 minutes of charging. [8]

Compatible with your cloud-based specialty software

Enjoy premium virtualization from a mobile thin client that works with industry ISV partners including Citrix®, VMware®, and Microsoft with features like an integrated browser, single sign-on support, and multimedia redirection. [1]

Processor
Processor frequency *
1.9 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor cores
2
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
SSD form factor
M.2
SSD memory type
TLC
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth version
5.0
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Antenna type
2x2
Display
Display resolution
1920 x 1080 pixels
Display diagonal
14"
Display brightness
250 cd/m²
Battery
Battery capacity
45 Wh
Number of battery cells
3
Other features
Battery type
Li-ion
Battery technology
Lithium-Ion (Li-Ion)
Disclaimer HP mt22 Mobile Thin Client 1.9 GHz:
Disclaimer

[1] Internet access required and sold separately.
[2] Optional feature that must be configured at time of purchase.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.
[5] Dock sold separately. Limited dock compatibility of HP ThinPro. See product QuickSpecs for compatible docks.
[6] MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [7] HP Sure Start Gen5 is available on select HP PCs with Intel® processors. See product specifications for availability.
[8] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode, when used with the power adapter provided with the notebook, and no external devices are connected. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to system tolerance.
[9] HP Write Manager requires Windows 10 IoT.