location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E243m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FH48A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781270683 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 30 W
Guarantee: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver :
The short editorial description of HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

EliteDisplay E243m 60.45 cm (23.8") Monitor
More>>>
HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:
The official marketing text of HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer

Connect and collaborate in complete comfort on the HP EliteDisplay E243m 60.45 cm (23.8") Monitor, which is Skype for Business® certified for optimal video and audio experiences between displays and has a 3-sided micro-edge bezel for seamless multi-display tiling and 4-way adjustable ergonomics.

Advanced communication tools at the touch of a button
- Meet online with colleagues across the hall and around the world on a Skype for Business® certified display with an HD webcam, expertly-tuned Audio by Bang & Olufsen, microphone, and collaboration keys to control calls without an onscreen menu.

Work comfortably
- Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Break the boundaries
- Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution, 60.45 cm (23.8") diagonal IPS screen.

Short summary description HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243m, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E243m computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E243m. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:22
Uk has collected 1 expert review for HP EliteDisplay E243m computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 1 distributor(s)