HP logo

HP 635 Multi-Device Wireless Mouse

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4194
Info modified on:
21 Jun 2024, 01:53:05
End of life date:
30 May 2024
Bullet Points HP 635 Multi-Device Wireless Mouse:
  • - Reconnecting your mouse every time you switch devices is so yesterday. Pair the HP 635 Multi-Device Wireless Mouse with up to 3 different devices using a USB® Nano dongle or pair it with up to 2 devices using Bluetooth®. You can even move a document from one device to another<sup>[1]</sup>.
  • - The way you work and your ideas are unique and now your mouse can be too. Customize it with 4 programmable quiet-click buttons to trigger specific functions or even different commands within different applications<sup>[2]</sup>. You can also set scrolling the speed just how you like it - from normal to hyper-fast.
  • - Don't let its compact design fool you. This is one mouse that's ready to hit the road and go wherever work takes you. A custom-fitted case keeps it protected if you're on the move and its small size fits easily in carrying cases and bags.
  • - No matter how many features a mouse may have, if it drains power quickly, that's a problem. Rest assured, with a long lasting, replaceable battery and intelligent stand-by mode when not it use, you'll have up to 12 months of battery life<sup>[3]</sup> to power through projects.
Short summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse

Long summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.