HP logo

HP Sprocket 200 Printer, Print

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16918
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
27 Jun 2023
Bullet Points HP Sprocket 200 Printer, Print:
  • - Instantly turn your instas and snaps into 5 x 7.6 cm (2 x 3 in) stickable photos.<sup>[2]</sup>
  • - Easily connect friends and family so everyone can print and view a shared album with no extra steps.<sup>[1]</sup>
  • - Edit and print photos from your camera roll and social media.<sup>[2]</sup> Add filters, stickers, and more.<sup>[2]</sup>
  • - With augmented reality (AR) capabilities built into your Sprocket, relive the day with AR video and 3D animations.<sup>[2]</sup>
Long product name HP Sprocket 200 Printer, Print:

HP Sprocket 200 Printer, ZINK, 2"x 3" (5.08x7.6 cm), 313 x 400dpi, 550mah, Li-Polymer(LiPo), 40s,

HP Sprocket 200 Printer, Print:

Share the present with instant 5 x 7.6 cm (2 x 3 in) photos from your smartphone. Easily connect smartphones to your Sprocket so everyone can print and view shared photos from your event.[1] Relive every fun-filled moment with an amazing app.[2]

Short summary description HP Sprocket 200 Printer, Print:

HP Sprocket 200 Printer, Print, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket 200 Printer, Print:

HP Sprocket 200 Printer, Print. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: Red

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Sprocket 200 Printer, Print 1AS90A:
[1] HP Sprocket App required. Up to three users can connect and print at once. [2] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by Hewlett-Packard Company under license. Bluetooth is a registered mark owned by its proprietor and used by HP Inc. under license. Learn more at hp.com/go/mobileprinting
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.