HP logo

HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26156
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Oct 2021
Bullet Points HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10310U (6MB Cache, 1.7GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Guarantee:
HP Services offers 1-year or 3-year limited warranty and 90 day software support options depending on country and the SKU selected by the customer. Batteries have a default one year limited warranty except for Long Life Batteries which will have same 1-year or 3-year limited warranty as the platform. On-site service and extended coverage is also available with HP Care Pack Services, optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Intel Core i5-10310U (6MB Cache, 1.7GHz), 16GB DDR4-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, HP Webcam HD IR, Windows 10 Pro 64-bit

HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Confidently navigate your day
A collaborative approach to work requires a powerful, secure, and durable laptop that keeps users connected and productive in any setting. Meet the demands of your multi-task, multi-place workday with the lightweight and beautifully designed HP EliteBook 830 G7.

Short summary description HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook 830 G7, Intel® Core™ i5, 1.7 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook 830 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP EliteBook 830 G7 Intel® Core™ i5 i5-10310U Laptop 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver 18Y70AW:
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices.
[6] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.