location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Spectre Folio Convertible 13-ak1015nrBundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17F51UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122089061 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-10510U 1.2 GHz
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels IPS
  • - 16 GB LPDDR4-SDRAM 2666 MHz
  • - SSD
  • - 5.0
  • - Lithium-Ion (Li-Ion) 54.28 Wh
Long product name HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD :
The short editorial description of HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD

Spectre Folio Convertible 13-ak1015nrBundle
More>>>
HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD:
The official marketing text of HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD as supplied by the manufacturer

The PC boldly reinvented
Masterful craftsmanship meets bold new design. Crafted from 100% genuine leather[1], this groundbreaking device pushes the boundaries of what you expect from a PC. Stay on top of projects in laptop position or fold the screen down for photo edits in tablet position. And after a long day, forward position delivers the perfect angle for watching movies. The HP Spectre Folio adapts to your every need and longest days.

Short summary description HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD:
This short summary of the HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Folio Convertible 13-ak1015nrBundle, Intel® Core™ i7, 1.2 GHz, 13.3", 1920 x 1080 pixels, 16 GB, LPDDR4-SDRAM

Long summary description HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD:
This is an auto-generated long summary of HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD based on the first three specs of the first five spec groups.

HP Spectre Folio Convertible 13-ak1015nrBundle. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Storage media: SSD

Boldly crafted from 100% genuine leather
Boldly crafted from 100% genuine leather

Built from durable chrome-tanned leather, the HP Spectre Folio features precise artisan-inspired craftsmanship—effortlessly merging timeless design and modern innovation—culminating in an iconic, elegant object of desire.

Groundbreaking design. 3 ways it adapts to you.
Groundbreaking design. 3 ways it adapts to you.

Thin, light, and easily adaptable–the HP Spectre Folio effortlessly adapts to your needs. Review documents and stay productive in laptop position, fold the screen flat and edit photos with an HP Pen in tablet position, or slide the screen to forward position, perfect for watching movies.

Liberating battery life never looked so good
Liberating battery life never looked so good

Your 24/7 life requires unstoppable technology that goes all day. With liberating battery life and Intel® Core™ processors, this personal computer is always at the ready–allowing you to stay productive all day.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows – only better. Be more secure, more productive, and get more personal with preinstalled features and enhancements like Windows Hello and Cortana. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Genuine leather. Exceptional craftsmanship.
Genuine leather. Exceptional craftsmanship.

This exquisitely designed PC, encased in Cognac Brown 100% genuine leather, is crafted with a thin, fanless design that adapts to your lifestyle. It’s highly durable and won’t wear over time. [4]

HP Wide Vision FHD IR Camera
HP Wide Vision FHD IR Camera

Easily log in through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail. [6]

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [7]

Effortlessly connected
Effortlessly connected

Enjoy a smoother wireless experience with Wi-Fi 6 (2x2) and Bluetooth® 5.0 combo, all your connections are solid and up to 3x faster file transfer speeds than Wi-Fi 5. [5]

Thunderbolt™ 3 with Superspeed USB Type-C®
Thunderbolt™ 3 with Superspeed USB Type-C®

Power your device or connect an external display with a blazing 40Gbps signaling data rate from one impressive Superspeed USB-C® port with Thunderbolt™ 3. And it's reversible, so you never have to worry about plugging in upside down. [8]

Corning® Gorilla® Glass
Corning® Gorilla® Glass

Corning® Gorilla® Glass stands up to all the daily abuse a touch screen takes. From gripping to swiping—help reduce accidental damage with strong, more durable protection than most displays.

McAfee® LiveSafe™
McAfee® LiveSafe™

Free 12-month subscription of McAfee® LiveSafe™ service included. McAfee® LiveSafe™ service enriches your digital life by protecting your data, identity and all your devices so you can connect with confidence. [9]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

MU-MIMO supported
MU-MIMO supported

If you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.

Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
13.3" (33.8 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-10510U
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
1.2 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Storage media *
SSD
Storage
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Bluetooth version
5.0
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
54.28 Wh
Technical details
Notebook display diagonal (cm/inch)
33,8
Disclaimer HP Spectre Folio Convertible 13-ak1015nrBundle Intel® Core™ i7 i7-10510U 13.3" Touchscreen Full HD 16 GB LPDDR4-SDRAM SSD:
Disclaimer

[1] Product exterior and outer keyboard is 100% genuine full grain leather as of 3/6/20. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.windows.com. Apps sold separately.
[4] Product exterior and outer keyboard is 100% genuine full grain leather as of 9/18/18.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported. Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where the Wi-Fi 6 (802.11ax) will be disabled and downgraded to 802.11ac by the Intel's DRS solution.
[6] Features may require software or other 3rd party applications to provide the described functionality.
[7] Full high-definition (FHD) content is required to view FHD images.
[8] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[9] Internet service required and not included. Subscription required after the 12 month.