HP logo

HP 15-ba098nl AMD A8 A8-7410 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83340
Info modified on:
14 Mar 2024, 17:51:18
Short summary description HP 15-ba098nl AMD A8 A8-7410 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP 15-ba098nl, AMD A8, 2.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-ba098nl AMD A8 A8-7410 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP 15-ba098nl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.