HP logo

HP 13L78AT memory module 4 GB 1 x 4 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65072
Info modified on:
05 May 2024, 00:47:36
End of life date:
31 Dec 2023
Long product name HP 13L78AT memory module 4 GB 1 x 4 GB DDR4 3200 MHz:

HP 4GB DDR4-3200 SODIMM

HP 13L78AT memory module 4 GB 1 x 4 GB DDR4 3200 MHz:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 13L78AT memory module 4 GB 1 x 4 GB DDR4 3200 MHz:

HP 13L78AT, 4 GB, 1 x 4 GB, DDR4, 3200 MHz

Long summary description HP 13L78AT memory module 4 GB 1 x 4 GB DDR4 3200 MHz:

HP 13L78AT. Component for: PC, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.