HP logo

HP 13L74AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49685
Info modified on:
26 Apr 2024, 00:08:01
End of life date:
31 Dec 2023
Long product name HP 13L74AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

16GB DDR4-3200 DIMM

Short summary description HP 13L74AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L74AT, 16 GB, 1 x 16 GB, DDR4, 3200 MHz

Long summary description HP 13L74AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L74AT. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.