HP logo

HP Serial Port Flex IO 2nd v2 interface cards/adapter Internal

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180883
Info modified on:
24 Oct 2024, 09:31:07
Long product name HP Serial Port Flex IO 2nd v2 interface cards/adapter Internal:

HP Serial Port Flex IO 2nd v2

HP Serial Port Flex IO 2nd v2 interface cards/adapter Internal:

Maximize the life of your Desktop Mini as your business needs change with the flexible connectivity of the HP Serial Port Flex IO 2nd v2.

Short summary description HP Serial Port Flex IO 2nd v2 interface cards/adapter Internal:

HP Serial Port Flex IO 2nd v2, Serial, Male, Black, Green, China, 2.5" (63.5 mm), 1.27" (32.2 mm)

Long summary description HP Serial Port Flex IO 2nd v2 interface cards/adapter Internal:

HP Serial Port Flex IO 2nd v2. Output interface: Serial, Host interface gender: Male. Product color: Black, Green, Country of origin: China. Width: 2.5" (63.5 mm), Depth: 1.27" (32.2 mm), Height: 0.72" (18.3 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.