HP logo

HP 0950-4484 power adapter/inverter Indoor 75 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96775
Info modified on:
07 Mar 2019, 11:30:27
Long product name HP 0950-4484 power adapter/inverter Indoor 75 W Black:

75W, 100-240V, 50/60Hz, 31VDC

Short summary description HP 0950-4484 power adapter/inverter Indoor 75 W Black:

HP 0950-4484, Printer, Indoor, 100-240 V, 50/60 Hz, 75 W, 31 V

Long summary description HP 0950-4484 power adapter/inverter Indoor 75 W Black:

HP 0950-4484. Purpose: Printer, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.