location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 7024 drip irrigation system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646057936
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2021 15:34:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 7024 drip irrigation system
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of irrigation drippers: 15
  • - Pressure regulator
  • - Hose length: 590.6" (15 m)
  • - Hose diameter: 0.157" (4 mm)
  • - Tubing stake
  • - Tee fitting
  • - Black
  • - 32 pc(s)
Guarantee: 2 years
Long product name Hozelock 7024 drip irrigation system :
The short editorial description of Hozelock 7024 drip irrigation system

0 - 20 L/h, 0 - 90°, 200 x 200 x 145 mm, 852 g, 15 pcs, PVC, Black
More>>>
Short summary description Hozelock 7024 drip irrigation system:
This short summary of the Hozelock 7024 drip irrigation system data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 7024, 590.6" (15 m), 0.157" (4 mm), Black, 7.87" (200 mm), 7.87" (200 mm), 5.71" (145 mm)

Long summary description Hozelock 7024 drip irrigation system:
This is an auto-generated long summary of Hozelock 7024 drip irrigation system based on the first three specs of the first five spec groups.

Hozelock 7024. Hose length: 590.6" (15 m), Hose diameter: 0.157" (4 mm), Product color: Black. Package width: 7.87" (200 mm), Package depth: 7.87" (200 mm), Package height: 5.71" (145 mm). Number of pieces: 32 pc(s)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 7023 drip irrigation system
(show image)
7023 Universal Kit 0.00
(excl. VAT)
0 (incl. VAT)