location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 4807 garden sprayer Backpack garden sprayer 7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pressure Sprayer Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4807
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646053860
Category: Garden Sprayers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:57
The date of the most recent change of the data-sheet in Icecat's system
Sprayer Pro instruction leaflet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock 4807 garden sprayer Backpack garden sprayer 7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Translucent graduated bottle for accurate chemical mixing and dosing
  • - Wide ergonomic pump handle for easy pressurisation
  • - Adjustable cone nozzle from jet to mist
  • - Lockable on/off flow control for continuous spraying
Guarantee: 5 years
Long product name Hozelock 4807 garden sprayer Backpack garden sprayer 7 L :
The short editorial description of Hozelock 4807 garden sprayer Backpack garden sprayer 7 L

Pressure Sprayer Pro
More>>>
Short summary description Hozelock 4807 garden sprayer Backpack garden sprayer 7 L:
This short summary of the Hozelock 4807 garden sprayer Backpack garden sprayer 7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 4807, Backpack garden sprayer, 7 L, 5 L, White, Yellow, Polyvinyl chloride (PVC), PVC

Long summary description Hozelock 4807 garden sprayer Backpack garden sprayer 7 L:
This is an auto-generated long summary of Hozelock 4807 garden sprayer Backpack garden sprayer 7 L based on the first three specs of the first five spec groups.

Hozelock 4807. Product type: Backpack garden sprayer, Tank capacity: 7 L, Effective volume: 5 L. Hose length: 78.7" (2 m). Package width: 9.13" (232 mm), Package depth: 9.13" (232 mm), Package height: 20.3" (515 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 4182 garden sprayer 0.3 L
(show image)
4182 Wonderweeder 0.00
(excl. VAT)
0 (incl. VAT)