location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 4184 weed burner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Green Power Thermal Weeder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4184
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646057530
Category: Weed Burners Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:41:22
The date of the most recent change of the data-sheet in Icecat's system
Hozelock 4184 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock 4184 weed burner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Eliminate weeds without the use of chemicals
  • - Destroy the weed in seconds with a thermal shock
  • - Precise weed control thanks to its protective cone
Long product name Hozelock 4184 weed burner :
The short editorial description of Hozelock 4184 weed burner

Green Power Thermal Weeder
More>>>
Short summary description Hozelock 4184 weed burner:
This short summary of the Hozelock 4184 weed burner data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 4184, Silver, Yellow, Gray, 5.91" (150 mm), 2.17" (55 mm), 15" (380 mm), 9.88 oz (280 g)

Long summary description Hozelock 4184 weed burner:
This is an auto-generated long summary of Hozelock 4184 weed burner based on the first three specs of the first five spec groups.

Hozelock 4184. Product color: Silver, Yellow, Handle color: Gray. Package width: 5.91" (150 mm), Package depth: 2.17" (55 mm), Package height: 15" (380 mm). Number of products included: 1 pc(s)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 4185 weed burner
(show image)
4185 4185 0.00
(excl. VAT)
0 (incl. VAT)