Hozelock 2602 vehicle cleaning / accessory Brush

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13443
Info modified on:
30 May 2019, 15:44:16
Long product name Hozelock 2602 vehicle cleaning / accessory Brush:

155 x 71 x 395mm, 360g, Grey/yellow, PVC

Short summary description Hozelock 2602 vehicle cleaning / accessory Brush:

Hozelock 2602, Car, Brush, Gray, Yellow, 6.1" (155 mm), 2.8" (71 mm), 15.6" (395 mm)

Long summary description Hozelock 2602 vehicle cleaning / accessory Brush:

Hozelock 2602. Suitable for: Car, Product type: Brush, Product color: Gray, Yellow. Package width: 6.1" (155 mm), Package depth: 2.8" (71 mm), Package height: 15.6" (395 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.