location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Sprinkler 79m²
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646045537
Category:
Device that sprays water. Common examples are a device used for watering lawns, or an automatic fire extinguisher installed in the ceilings of a building.
Water Sprinklers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:40:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Class-leading dial sprinkler
  • - 8 spray patterns to suit all needs
  • - Maximum area coverage 79m²
  • - Soft-touch easy-grip adjuster ring means you can change the spray setting anytime even with wet hands!
Long product name Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow :
The short editorial description of Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow

Multi Sprinkler 79m²
More>>>
Short summary description Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow:
This short summary of the Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2515, Multifunctional water sprinkler, 79 m², Gray, Yellow

Long summary description Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow:
This is an auto-generated long summary of Hozelock 2515 water sprinkler Multifunctional water sprinkler Polyvinyl chloride (PVC) Gray, Yellow based on the first three specs of the first five spec groups.

Hozelock 2515. Package width: 7.52" (191 mm), Package depth: 2.76" (70 mm), Package height: 10.9" (277 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2520 water sprinkler Rotating water sprinkler Polyvinyl chloride (PVC) Gray, Yellow
(show image)
2520 Round Sprinkler Plus 254m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2510 water sprinkler Rotating water sprinkler Polyvinyl chloride (PVC) Gray, Yellow
(show image)
2510 Round Sprinkler 177m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2974 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Gray, Yellow
(show image)
2974 Rectangular Sprinkler Plus 200m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2976 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Gray, Yellow
(show image)
2976 Rectangular Sprinkler Pro 230m² 0.00
(excl. VAT)
0 (incl. VAT)