location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AquaStop Connector Plus (12.5mm & 15mm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646051460
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:39:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Twin soft-touch pads make this connector easy to use even when wet
  • - The flexible hose-tail reduces stress at the connection point to help reduce hose kinking swelling and leaking
  • - An internal valve stops the water flow when an accessory (e.g. a spraygun) is disconnected
Long product name Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s) :
The short editorial description of Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s)

AquaStop Connector Plus (12.5mm & 15mm)
More>>>
Short summary description Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s):
This short summary of the Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2055, Gun/sprinkler connector, Female, PVC, Gray, Yellow

Long summary description Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s):
This is an auto-generated long summary of Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s) based on the first three specs of the first five spec groups.

Hozelock 2055. Quantity per pack: 1 pc(s). Package width: 3.5" (89 mm), Package depth: 1.69" (43 mm), Package height: 6.61" (168 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2050 0025 water hose fitting Tap connector PVC Gray, Yellow 2 pc(s)
(show image)
2050 0025 2050 0025 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2045 water hose fitting Gun/sprinkler connector Metal, PVC Gray, Red 1 pc(s)
(show image)
2045 AquaStop Connector Pro (15mm & 19mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2035 water hose fitting Gun/sprinkler connector Brass, PVC Gray, Red 1 pc(s)
(show image)
2035 AquaStop Connector Pro (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Gray, Yellow 1 pc(s)
(show image)
2065 AquaStop Connector Plus (15mm & 19mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2060 water hose fitting Tap connector PVC Gray, Yellow 1 pc(s)
(show image)
2060 Hose End Connector Plus (15mm &19mm) 0.00
(excl. VAT)
0 (incl. VAT)