location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaforce 6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1583
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052139
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 15:05:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - In-well pump Proper use: Water-supply
  • - Maximum delivery height: 137.8" (3.5 m)
  • - 6000 l/h
  • - 65 W
  • - Carrying handle(s)
  • - Black, Gray
Guarantee: 3 years
Long product name Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h :
The short editorial description of Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h

Pump, 6000 L/h, 65 W, Fish Protection System
More>>>
Short summary description Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h:
This short summary of the Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Aquaforce 6000, In-well pump, 65 W, 6000 l/h, Black, Gray

Long summary description Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h:
This is an auto-generated long summary of Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h based on the first three specs of the first five spec groups.

Hozelock Aquaforce 6000. Type: In-well pump, Proper use: Water-supply, Product color: Black, Gray. Maximum delivery height: 137.8" (3.5 m), Flow rate: 6000 l/h, Delivery head: 137.8" (3.5 m). Power: 65 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Package width: 12.6" (320 mm), Package depth: 5.12" (130 mm), Package height: 10.6" (270 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 1580 water pump 25 W 1000 l/h
(show image)
1580 Aquaforce 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 2500 30 W 2500 l/h
(show image)
1581 Aquaforce 2500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 4000 50 W 4000 l/h
(show image)
1582 Aquaforce 4000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 8000 95 W 8000 l/h
(show image)
1584 Aquaforce 8000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 12000 130 W 12000 l/h
(show image)
1585 Aquaforce 12000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 15000 180 W 15000 l/h
(show image)
1586 Aquaforce 15000 0.00
(excl. VAT)
0 (incl. VAT)