Hozelock 1554 garden pond/fountain accessory Ultraviolet (UV) clarifier

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34135
Info modified on:
11 Jul 2022, 13:43:53
Guarantee:
2 year
Long product name Hozelock 1554 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Vorton 18W, UVC, 6000L, 20-40mm

Short summary description Hozelock 1554 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1554, Ultraviolet (UV) clarifier, Black, Metal, PVC, 0.787" (2 cm), 1.57" (4 cm), 196.9" (5 m)

Long summary description Hozelock 1554 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1554. Product type: Ultraviolet (UV) clarifier, Product color: Black, Material: Metal, PVC. Power source type: AC, Ultraviolet clarifier power: 18 W. Flow rate: 3000 l/h, Maximum pressure: 0.7 bar. Package width: 14.6" (370 mm), Package depth: 6.5" (165 mm), Package height: 7.87" (200 mm)

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.