location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCL 780 P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCL780P
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:07:10
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) 112 L White
  • - Condensation
  • - Reversible doors
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: C
  • - 627 kWh 69 dB
Long product name Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White :
The short editorial description of Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White

8 kg, 69 dB, Drum - 112 L, Water tank - 5 L
More>>>
Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White:
The official marketing text of Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White as supplied by the manufacturer

Crease Care Option
Less creasing, less ironing, less hassle. Pre- and Post-Creasecare keep your clothes crease free by occasionally tumbling the load with no heat – the ideal drying solution if you’re not around at the end of the cycle.

Short summary description Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White:
This short summary of the Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TCL 780 P, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White:
This is an auto-generated long summary of Hotpoint TCL 780 P tumble dryer Freestanding Front-load 17.6 lbs (8 kg) C White based on the first three specs of the first five spec groups.

Hotpoint TCL 780 P. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 17.6 lbs (8 kg), Drying class: C, Drying programs: Cotton, Synthetics. Energy efficiency class: C, Annual energy consumption: 627 kWh, Heat source: Electric. Depth: 24" (610 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 26.4" (670 mm), Package height: 35" (890 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product color *
White
Door hinge
Left
Reversible doors *
Yes
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
Yes
Display type
LED
Door opening angle
180°
Performance
Drum capacity *
17.6 lbs (8 kg)
Drying class *
C
Drying programs *
Cotton, Synthetics
Cycle time *
149 min
Noise level *
69 dB
Performance
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Buzzer
Yes
Power
Energy efficiency class *
C
Annual energy consumption *
627 kWh
Heat source *
Electric
Weight & dimensions
Width
23.4" (595 mm)
Depth *
24" (610 mm)
Height
33.5" (850 mm)
Weight
79.4 lbs (36 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
26.4" (670 mm)
Package height
35" (890 mm)
Brand Image Article code product Stock Price from
Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White
(show image)
869991583830 NT M11 8X3E IT 0.00
(excl. VAT)
0 (incl. VAT)