location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FML 802 IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869991055730 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 10:54:57
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) 951 RPM White
  • - Load balancing system Foam control system
  • - Half-load
  • - Spin-drying class: C
  • - 79 dB
  • - 222 kWh
More>>>
Short summary description Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White:
This short summary of the Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint FML 802 IT, Front-load, 17.6 lbs (8 kg), C, 79 dB, 951 RPM, 11870 L

Long summary description Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White:
This is an auto-generated long summary of Hotpoint FML 802 IT washing machine Front-load 17.6 lbs (8 kg) 951 RPM White based on the first three specs of the first five spec groups.

Hotpoint FML 802 IT. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: C, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 951 RPM. Annual water consumption washing: 11870 L. Product color: White. Width: 23.4" (595 mm), Depth: 22.7" (577 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door opening
Side opening
Door color
Transparent, White
Rim color
White
Tub material
Plastic
Door handle colour
White
Cord length
47.2" (1.2 m)
Drum volume
54 L
Water fill
Cold
Viewing window
Yes
Performance
Drum capacity *
17.6 lbs (8 kg)
Maximum spin speed *
951 RPM
Spin-drying class *
C
Noise level (spin) *
79 dB
Noise level (wash) *
60 dB
Delayed start timer *
No
Cycle time (max)
230 min
Half-load
Yes
No rinse
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Left-on mode duration
30 min
Ergonomics
Remaining time indication *
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A++
Energy consumption per 100 cycles *
222 kWh
Energy consumption washing per cycle
1.244 kWh
Energy consumption per cycle (40°C, partial load)
0.75 kWh
Energy consumption per cycle (60°C, partial load)
0.833 kWh
Power consumption (off)
0.5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.7" (577 mm)
Height
33.5" (850 mm)
Weight
153 lbs (69.4 kg)
Other features
Washing class
A
Annual water consumption washing
11870 L
EAN
8050147055731