Hotpoint logo

Hotpoint NSWR 846 BS UK washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13747
Info modified on:
14 Jul 2025, 07:14:25
Short summary description Hotpoint NSWR 846 BS UK washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black:

Hotpoint NSWR 846 BS UK, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1400 RPM, A

Long summary description Hotpoint NSWR 846 BS UK washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black:

Hotpoint NSWR 846 BS UK. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1400 RPM. Product color: Black. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.