location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DXOA 410C3B/1-80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31007923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361941083
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:21:31
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 22 lbs (10 kg) 1400 RPM Black
  • - Built-in display LCD
  • - Cotton, Steam
  • - Delayed start timer
  • - Spin-drying class: A
  • - 81 dB
Long product name Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black :
The short editorial description of Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black

1400 RPM, 10 kg, A+++, NFC, 66 L, 17 programmes, 60/81 dB, Black
More>>>
Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black:
The official marketing text of Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black as supplied by the manufacturer

DYNAMIC NEXT
Get the best efficiency for your washing thanks to innovative All in One technology. In less than an hour you can make the perfect wash possible, mixing fabrics and colours in a full load. You can also learn how to get the best for your laundry thanks to One Touch, the connection system using NFC technology.

MAXIMUM SILENCE
Thanks to the latest inverter motors, the noise level of this model equipped with Perfect Silence Inverter gets right down to 48db, one of the lowest levels available on the market!

A+++ ENERGY RATING
Thanks to Hoover’s heightened attention to detail, every model in the range is in energy class A+++, and premium models reduce consumption by a further 20%.

EASY TO USE DISPLAY
Choose from different control combinations (Full Touch or knob) and Display (Digital, Touch or LCD Touch), to select your ideal model. The full touch-screen display is fine-tuned to be quicker and more intuitive to use.

MIXED COLOURS AND FABRICS
Test a real powerful efficiency. Dynamic Next One Touch lets you wash at full load, different fabrics and colours together, in quick washes and at low temperature. Delivering saving in all front, thanks to the All in One Technology.

DYNAMIC NEXT
The Dynamic Next from Hoover represents a real change in the washing machines world. The perfect marriage between style and technology letting you get the perfect wash possible according to your needs.

STEAM FUNCTION
The Active Steam program will relax any creases in your clothing, allowing you to easily iron dry clothing. The Steam Refresh program will release steam after the cycle to help relax the clothing and leave less creases.

EASY TO USE DISPLAY
You can choose from different combinations of Controls (Full Touch or knob) and Displays (Digital, Touch or LCD Touch), to select your ideal model. The full touch-screen display is fine-tuned to be quicker and more intuitive to use.

ACTIV ECO WASH
This innovative programme, allows you to wash different fabrics and colours together, such as cottons, synthetics and mixed fabrics at only 20°C and provides an excellent cleaning performance. Consumption on this program is about 40% of a conventional 40°C. cottons wash.

HYGIENE PROGRAM
This program will clear any bacteria or dirt from your clothing, washing them at 60°C, with additional use of water to ensure a full clean.

KG MODE
Advanced Kilo Mode is the function that weighs the laundry, adapting water, energy consumption and time of washing with a scientific precision.

A+++ ENERGY RATING
Thanks to Hoover’s heightened attention to detail, every model in the range is in energy class A+++, and premium models reduce consumption by a further 20%.

HOOVER UNDERSTANDS IN ONE TOUCH
One Touch, connection system with NFC technology, keeps the state of your appliance under YOUR control for maximum efficiency and best results every day. Simply by downloading the Hoover Wizard App and placing your smartphone on the appliance, you can expand your washing horizons and find the most suitable type of washing for your needs.

DELAY START
The Delay Start function allows you to launch a wash programme at a time that suits you, by delaying the start time for up to 24 hours. You no longer need to be at home to manage the laundry.

Short summary description Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black:
This short summary of the Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover DXOA 410C3B/1-80, Front-load, 22 lbs (10 kg), A, 81 dB, 1400 RPM, 239 kWh

Long summary description Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black:
This is an auto-generated long summary of Hoover DXOA 410C3B/1-80 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black based on the first three specs of the first five spec groups.

Hoover DXOA 410C3B/1-80. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 239 kWh, Annual water consumption washing: 12900 L. Product color: Black. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
Black
Built-in display *
Yes
Display type
LCD
Control type *
Rotary, Touch
Door hinge *
Left
Door color
Chrome
Drum material
Stainless steel
Drum volume
66 L
Performance
Drum capacity *
22 lbs (10 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
17
Noise level (spin) *
81 dB
Noise level (wash) *
60 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Cotton, Steam
Left-on mode duration
999 min
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1.195 kWh
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
23.6" (600 mm)
Depth
21.3" (540 mm)
Height
33.5" (850 mm)
Weight
145.5 lbs (66 kg)
Packaging data
Package weight
149.9 lbs (68 kg)
Other features
Washing class
A
Annual energy consumption washing
239 kWh
Annual water consumption washing
12900 L