location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP4F0000D22 show
Show alternative article codes used in the online market place
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 04:37:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal Mobile printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi Bluetooth
  • - Built-in barcodes
  • - Internal memory: 256 MB
  • - Black, Gray
  • - 2.25 lbs (1.02 kg)
Long product name Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer :
The short editorial description of Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

RP4 4" Rugged Mobile Direct thermal Label Printer, 8 dots/mm (203 dpi), Max print width 104 mm, 125mm/sec, Bluetooth (class 5.0), Wi-Fi (802.11ac), USB, RAM/FLASH: 256MB/2Gb, includes: 4900 mAh battery
More>>>
Short summary description Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP4, Direct thermal, Mobile printer, 203 x 203 DPI, 125 mm/sec, 2.28" (5.8 cm), 4.09" (10.4 cm)

Long summary description Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Honeywell RP4 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Honeywell RP4. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 2.28" (5.8 cm), Maximum printing width: 4.09" (10.4 cm). Connectivity technology: Wired & Wireless. Wi-Fi standards: Wi-Fi 5 (802.11ac). Built-in barcodes: 2D, Internal memory: 256 MB, Flash memory: 2048 MB

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)