Honeywell logo

Honeywell MS9535 VoyagerBT Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21626
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 years
Long product name Honeywell MS9535 VoyagerBT Black:

MS9535 VoyagerBT, black, Bluetooth

Short summary description Honeywell MS9535 VoyagerBT Black:

Honeywell MS9535 VoyagerBT, 650 nm, 1D, GS1, 0 - 48°, Bluetooth, Black, Li-ion

Long summary description Honeywell MS9535 VoyagerBT Black:

Honeywell MS9535 VoyagerBT. Wavelength: 650 nm, Decoding standards: 1D, GS1, Tilt angle range: 0 - 48°. Standard interfaces: Bluetooth. Product color: Black. Battery type: Li-ion, Power consumption: 1100 mA. Weight: 7.02 oz (199 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.