Dolphin 9700, 5300SF Imager, Numeric, Marvel XScale PXA270 624MHz, 256MB RAM/1024MB Flash, 3.7" TFT 640x480px Touchscreen, WLAN 802.11a/b/g, Bluetooth 2.0, Camera 2.0MP, Windows Mobile 6.5 Classic
Honeywell Dolphin 9700, 3.7", 640 x 480 pixels, TFT, 0.256 GB, microSDHC, 32 GB
Honeywell Dolphin 9700. Display diagonal: 3.7", Display resolution: 640 x 480 pixels. Internal memory: 0.256 GB, Compatible memory cards: microSDHC. Processor frequency: 0.624 GHz. Operating system installed: Windows Mobile 6.5. Keyboard layout: Numeric, Barcode reader