location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hoffman PPB1128 rack accessory Rack base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoffman Check ‘Hoffman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PPB1128
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPB1128
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Hoffman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoffman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:01:40
The date of the most recent change of the data-sheet in Icecat's system
Hoffman PPB1128 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoffman PPB1128 rack accessory Rack base
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack base Black, Stainless steel
  • - Steel
  • - 1 pc(s)
Long product name Hoffman PPB1128 rack accessory Rack base :
The short editorial description of Hoffman PPB1128 rack accessory Rack base

Base 1200 x 800 x 100mm, steel, black
More>>>
Short summary description Hoffman PPB1128 rack accessory Rack base:
This short summary of the Hoffman PPB1128 rack accessory Rack base data-sheet is auto-generated and uses the product title and the first six key specs.

Hoffman PPB1128, Rack base, Black, Stainless steel, Steel, 47.2" (1200 mm), 31.5" (800 mm), 3.94" (100 mm)

Long summary description Hoffman PPB1128 rack accessory Rack base:
This is an auto-generated long summary of Hoffman PPB1128 rack accessory Rack base based on the first three specs of the first five spec groups.

Hoffman PPB1128. Type: Rack base, Product color: Black, Stainless steel, Housing material: Steel. Width: 47.2" (1200 mm), Depth: 31.5" (800 mm), Height: 3.94" (100 mm). Quantity per pack: 1 pc(s)