Hitachi logo

Hitachi ED-A100 data projector Short throw projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50418
Info modified on:
21 Oct 2022, 10:32:10
Long product name Hitachi ED-A100 data projector Short throw projector 2000 ANSI lumens LCD XGA (1024x768):

ED-A100 - XGA, 2000 ANSI, 400:1, 220W

Short summary description Hitachi ED-A100 data projector Short throw projector 2000 ANSI lumens LCD XGA (1024x768):

Hitachi ED-A100, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 60 - 100", Lamp

Long summary description Hitachi ED-A100 data projector Short throw projector 2000 ANSI lumens LCD XGA (1024x768):

Hitachi ED-A100. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 220 W. Noise level: 35 dB, Certification: UL60950 / C-UL, FCC Part 15 Class B, 'CE, AS / NZS CISPR22 Class B. Product type: Short throw projector, Market positioning: Short throw, Placement: Ceiling. Display number of colors: 16.78 million colors

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.