Hitachi logo

Hitachi CP-SX1350 data projector 3500 ANSI lumens LCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23995
Info modified on:
21 Oct 2022, 10:32:10
Long product name Hitachi CP-SX1350 data projector 3500 ANSI lumens LCD:

CP-SX1350 - LCD Projector, SXGA+ (1400 x 1050), 3500 ANSI lumens, USB2.0, RJ-45, 7.7kg, white

Short summary description Hitachi CP-SX1350 data projector 3500 ANSI lumens LCD:

Hitachi CP-SX1350, 3500 ANSI lumens, LCD, 15 - 106 kHz, 50 - 120 Hz, 10:0~1:1°, Lamp

Long summary description Hitachi CP-SX1350 data projector 3500 ANSI lumens LCD:

Hitachi CP-SX1350. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Horizontal scan range: 15 - 106 kHz. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Focal length range: 31 - 46 mm. Analog signal format system: NTSC, PAL 60, SECAM. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.