location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-CW250WN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-CW250WN show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Short throw projector White
  • - 3LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 3000:1
  • - Screen size compatibility: 60 - 150" Number of colors: 16.78 million colors
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 300 W
Guarantee: Projector warranty - 3 Years, Lamp warranty - 6 Months
Long product name Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White

0.59" 3LCD, WXGA (1280x800), 16:10, 2600lm, 225W UHP, HDMI, 2x VGA in, VGA out, RCA Composite, S-Video, 2x Component, RS-232C, 2x USB type A, USB Type B, RJ-45, 10W speaker, 3.6kg, White
More>>>
Short summary description Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-CW250WN, 2600 ANSI lumens, 3LCD, WXGA (1280x800), 3000:1, 16:10, 60 - 150"

Long summary description Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Hitachi CP-CW250WN data projector Short throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Hitachi CP-CW250WN. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Zoom ratio: 1.35:1, Throw ratio: 0.6:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Country Distributor
United Kingdom 1 distributor(s)