location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-A100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-A100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:02:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra short throw projector
  • - LCD 2500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
  • - Number of colors: 16.78 million colors
Long product name Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768)

CP-A100
More>>>
Short summary description Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768):
This short summary of the Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-A100, 2500 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, Lamp

Long summary description Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Hitachi CP-A100. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 220 W. Serial interface type: RS-232. Product type: Ultra short throw projector. Weight: 13 lbs (5.9 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:25:33
Uk has collected 7 expert reviews for Hitachi CP-A100 data projector Ultra short throw projector 2500 ANSI lumens LCD XGA (1024x768) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 10:25:33
We were interested in Hitachis CP-A100 projector because its an attempt to do something a bit different. Instead of the usual forward-throw system, the Hitachi CP-A100 projects the image backwards and bounces it off a hefty mirror. When the projec...
Bottom line With impressive wide-throw optics, a cable tidy panel and good video quality, the Hitachi CP-A100 also enjoys good brightness, an accessible menu system and a nice. remote. Down sides? Well, the Hitachi CP-A100 is pretty big and quite bulky, and the a...
70%
macworld.co.uk
Updated:
2011-07-31 10:25:33
We were interested in Hitachi’s CP-A100 because it’s an attempt to do something different. Instead of the usual forward-throw system, the CP-A100 projects the image backwards and bounces it off a hefty mirror. When the projector powers up the...
Good Impressive wide-throw optics, cable tidy panel, good video quality, good brightness, accessible menu system, good remote...
Bad Huge and bulky, angle of projection won’t suit every application, mirror-optics may be fragile, not cheap, no LAN...
60%
ld2.ciol.com
Updated:
2011-07-31 10:25:33
The new Hitachi CP-A100 is an extreme short throw projector. This means that it is capable of projecting a 60-inch image from a distance of only 4-inches. When you think about it, this figure is astounding, and about 3 to 4 times closer than the...
Good Extreme short throw, High brightness...
Bad Large & heavy...
0%
projectorreviews.com
Updated:
2011-07-31 10:25:33
The Hitachi CP-A100 is an ultra short throw XGA (1024x768) LCD projector that is well suited for presentations in a conference room or classroom. While other projectors claim to be ”ultra” short throw, the CP-A100 takes the concept to the maximum...
Bottom line The CP-A100 is a great solution for classrooms and conference rooms where a large screen size is not needed, space is at a premium and keeping both the projector and wiring out of the way is desirable.The CP-A100 fares well when compared with other short...
0%
techworld.com
Updated:
2011-07-31 10:25:33
We were interested in Hitachi's CP-A100 projector because it's an attempt to do something a bit different.Instead of the usual forward-throw system, the Hitachi CP-A100 projects the image backwards and bounces it off a hefty mirror. When the projector...
Bottom line With impressive wide-throw optics, a cable tidy panel and good video quality, the Hitachi CP-A100 also enjoys good brightness, an accessible menu system and a nice. remote. Down sides? Well, the Hitachi CP-A100 is pretty big and quite bulky, and the a...
0%
pcmag.com
Updated:
2011-07-31 10:25:33
Theres no getting around the fact that the standout feature for the Hitachi CP-A100 ($2,495 street) is its ultra-short throw. In my tests, it projected a 43-inch diagonal image with the front of the projector actually an inch behind the screen. (Mor...
Good Ultra-short throw, with 98-inch diagonal image at 15 inches from screen. Bright image. Vibrant colors for presentations.
Bad Doesnt handle video as well as it handles computer input.
Bottom line In a category—that of the ultra-short-throw projector—thats populated with impressive products, the Hitachi CP-A100 stands out...
90%
Country Distributor
United Kingdom 1 distributor(s)