Hisense logo

Hisense RR120D4BW1 combi-fridge Freestanding 92 L F White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39845
Info modified on:
27 May 2024, 14:27:18
Short summary description Hisense RR120D4BW1 combi-fridge Freestanding 92 L F White:

Hisense RR120D4BW1, 92 L, Freestanding, F, 40 dB, White

Long summary description Hisense RR120D4BW1 combi-fridge Freestanding 92 L F White:

Hisense RR120D4BW1. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 92 L, Noise emission class: C, Noise level: 40 dB. Fridge net capacity: 91 L, Lamp type: LED. Freezer position: Top-placed, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 107 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.