HiLook logo

HiLook DVR-208G-F1 digital video recorder (DVR) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107189
Info modified on:
14 Mar 2024, 19:34:44
Short summary description HiLook DVR-208G-F1 digital video recorder (DVR) Black:

HiLook DVR-208G-F1, Black, H.264, H.264+, 1920×1080 1280×1024 1280×720 1024×768, Fast Ethernet, TCP/IP, PPPoE, DHCP, Hik-Connect, DNS, DDNS, NTP, SADP, SMTP, NFS, iSCSI, UPnP, HTTPS, 128 user(s)

Long summary description HiLook DVR-208G-F1 digital video recorder (DVR) Black:

HiLook DVR-208G-F1. Product color: Black, Video compression formats: H.264, H.264+, Playback resolutions supported: 1920×1080 1280×1024 1280×720 1024×768. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, PPPoE, DHCP, Hik-Connect, DNS, DDNS, NTP, SADP, SMTP, NFS, iSCSI, UPnP, HTTPS, Number of users: 128 user(s). HDD interface: Serial ATA, Maximum HDD capacity: 6 TB. Power consumption (typical): 12 W. Width: 10.2" (260 mm), Depth: 8.74" (222 mm), Height: 1.77" (45 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.