location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7K1000 1TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0J22423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717306631150 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 13:09:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 2.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 32 MB
  • - 4.06 oz (115 g)
Long product name Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III :
The short editorial description of Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III

Travelstar 7K1000 1TB 2.5" 7200rpm SATA 6 Gb/s 32MB cache internal hard drive
More>>>
Short summary description Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III:
This short summary of the Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Travelstar 7K1000 1TB, 2.5", 1 TB, 7200 RPM

Long summary description Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Travelstar 7K1000 1TB. HDD size: 2.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:01:30
Uk has collected 19 expert reviews for Western Digital Travelstar 7K1000 1TB 2.5" Serial ATA III and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-01-01 10:01:26
HGST's Travelstar 7K1000 is the first 1000 GB notebook drive we've tested with a 7200 RPM spindle speed. Is this hard disk a performance crown winner? We run our standard suite of benchmarks on it and compare the repository to 13 competitors. One-teraby...
Bottom line By adding the Travelstar 7K1000 HTS721010A9E630 to its model range, HGST delivers a very fast 2.5" drive, which helps address the perpetual problem facing mobile user with just one bay for storage: do you drop in a smaller, pricier SSD, or stick with a co...
0%
nikktech.com
Updated:
2015-01-01 10:01:26
Since current technology focuses a lot in shrinking everything it comes as little surprise to see that most storage media manufacturers nowadays choose to favor the developing of 1.8" and 2.5" media over the far more popular and widely distributed 3.5" on...
Good Build Quality, Performance (Best In Class), Capacity, Price...
Bad None...
Bottom line Once again HGST has released a hard disk drive in the market that easily surpasses all the similar products offered by their counterparts (at least the ones in our charts) and that's not really a small feat. Sure you can opt for one of the latest SSHD (So...
0%
tomshardware.com
Updated:
2015-01-01 10:01:26
HGST's Travelstar 7K1000 is the first 1000 GB notebook drive we've tested with a 7200 RPM spindle speed. Is this hard disk a performance crown winner? We run our standard suite of benchmarks on it and compare the repository to 13 competitors. One-teraby...
Bottom line By adding the Travelstar 7K1000 HTS721010A9E630 to its model range, HGST delivers a very fast 2.5" drive, which helps address the perpetual problem facing mobile user with just one bay for storage: do you drop in a smaller, pricier SSD, or stick with a co...
0%
storagereview.com
Updated:
2015-01-01 10:01:26
The HGST Travelstar 7K1000 is a 1TB, 7,200RPM HDD that comes in a 2.5", 9.5mm form factor and interfaces over SATA 6Gb/s. The Travelstar 7K1000 is fairly unique in the space. Many drives are migrating to slimmer z-Heights at 7mm or even 5mm to meet the ne...
Good 1TB in 9.5mm form factor, Low power consumption, High throughput in 2MB sequential testing...
Bad Lower read-intensive server profile performance, Middle of group performance throughout the bulk of testing...
Bottom line Users looking to upgrade existing notebook computer drives with a much higher capacity HDD that requires very level power to operate will the HGST Travelstar 7K1000 to be a favorable choice...
0%
madshrimps.be
Updated:
2015-01-01 10:01:29
Product SpecificationsA Closer LookTest Setup and Test ResultsConclusive Thoughts No comments available...
Bottom line The new Travelstar 7K1000 1TB HDD from HGST has not only proven as having the best performance compared to the drives we have tested in the past, but it is also silent and does not induce vibrations to the chassis when operating (something we have see...
0%
gadgetreview.com
Updated:
2015-06-18 13:14:59
Ever wonder what happened to computer storage company Hitachi? Those of you with better things to do than keep your antennae tuned to this sort of thing may not know Hitachi was absorbed into Western Digital. In fact we're coming on nearly a full year sin...
Bottom line Shawn Sanders 3.5 5.0 The Travelstar is a great 1TB hard drive. It easily outperforms your old 5400...
70%
Country Distributor
United States 1 distributor(s)