location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG Check ‘HG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
super powerful toilet cleaner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
322050100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577094669
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 06:23:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid :
The short editorial description of HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid

Super powerful toilet cleaner, 500 ml
More>>>
Short summary description HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid:
This short summary of the HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid data-sheet is auto-generated and uses the product title and the first six key specs.

HG 322050100, WC (toilet), Cleaner, liquid, Spray, 30 min, 500 ml

Long summary description HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid:
This is an auto-generated long summary of HG 322050100 bathroom/toilet cleaner 500 ml Spray liquid based on the first three specs of the first five spec groups.

HG 322050100. Suitable for: WC (toilet), Product type: Cleaner, Substance: liquid. Volume: 500 ml. Quantity per pack: 1 pc(s), Package type: Bottle

Brand Image Article code product Stock Price from
HG

HG 604050100 bathroom/toilet cleaner 500 ml Spray liquid
(show image)
604050100 Scale away foam spray with powerful green fragrance 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 186065100 bathroom/toilet cleaner 650 ml Spray liquid Disinfecting cleaner
(show image)
186065100 Mould spray 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 321060100 bathroom/toilet cleaner 650 ml Gel
(show image)
321060100 hygienic toilet gel 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 320050100 bathroom/toilet cleaner 500 ml Spray liquid
(show image)
320050100 Hygienic toilet area cleaner 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 186050100 bathroom/toilet cleaner 500 ml Spray liquid Disinfecting cleaner
(show image)
186050100 186050100 0.00
(excl. VAT)
0 (incl. VAT)