location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE N9X96A 800 GB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N9X96A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9X96A#B8Y
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 12:10:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3yr Warranty
Long product name HPE N9X96A 800 GB 2.5" SAS :
The short editorial description of HPE N9X96A 800 GB 2.5" SAS

MSA 800GB 12G SAS Mixed Use SFF (2.5in) Solid State Drive
More>>>
Short summary description HPE N9X96A 800 GB 2.5" SAS:
This short summary of the HPE N9X96A 800 GB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

HPE N9X96A, 800 GB, 2.5", 12 Gbit/s

Long summary description HPE N9X96A 800 GB 2.5" SAS:
This is an auto-generated long summary of HPE N9X96A 800 GB 2.5" SAS based on the first three specs of the first five spec groups.

HPE N9X96A. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: NAS