Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Universal
- - USB Mechanical
- - QWERTY US English
- - Full-size (100%) Numeric keypad
- - Black
- - 1 pc(s)
Long product name HPE DT528A keyboard USB QWERTY US English Black
:
Standard USB Keyboard
The short editorial description of HPE DT528A keyboard USB QWERTY US English Black
Standard USB Keyboard
More>>>
Short summary description HPE DT528A keyboard USB QWERTY US English Black:
This short summary of the HPE DT528A keyboard USB QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.
HPE DT528A, Full-size (100%), USB, Mechanical, QWERTY, Black
Long summary description HPE DT528A keyboard USB QWERTY US English Black:
This is an auto-generated long summary of HPE DT528A keyboard USB QWERTY US English Black based on the first three specs of the first five spec groups.
HPE DT528A. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black