HERMA logo

HERMA 8691 addressing label White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31478
Info modified on:
11 Jan 2024, 18:51:07
Bullet Points HERMA 8691 addressing label White:
  • - Guaranteed not to jam: trouble-free printing on all laser and inkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA 8691 addressing label White:

PREMIUM address labels A5, 148 x 105 mm, white, permanent adhesion

Short summary description HERMA 8691 addressing label White:

HERMA 8691, White, Paper, Laser/Inkjet, Matte, Permanent, Rectangle

Long summary description HERMA 8691 addressing label White:

HERMA 8691. Product color: White, Material: Paper, Print technology: Laser/Inkjet. Label width: 4.13" (10.5 cm), Label height: 5.83" (14.8 cm), Package width: 8.46" (215 mm). Labels per pack: 800 pc(s), Media sheets per package: 400 sheets, Labels per sheet: 2 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.